Souriau Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT725B04SA

Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet
Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT725B04SA - PEI-Genesis
Philadelphia, PA, United States
8LT 56C 48#20 8#16 SKT J/N

8LT 56C 48#20 8#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7978
Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7978
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT725B04SA 21AC7978
Product Name Circular Conn, Rcpt, 25-4, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details