Souriau Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT723F21SB

Description
8LT 21C 21#16 SKT J/N
Request a Quote Datasheet
Description
8LT 21C 21#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT723F21SB - PEI-Genesis
Philadelphia, PA, United States
8LT 21C 21#16 SKT J/N

8LT 21C 21#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7868
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7868
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT723F21SB 21AC7868
Product Name Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details