Souriau Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT723F21PA

Description
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7862
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7862
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7862
Product Name Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1845-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details