Souriau Circular Conn, Rcpt, 23-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT723B35BD

Description
CIRCULAR CONN, RCPT, 23-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 23-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7819 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7819
Circular Conn, Rcpt, 23-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7819
CIRCULAR CONN, RCPT, 23-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONN, RCPT, 23-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7819
Product Name Circular Conn, Rcpt, 23-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers