Souriau Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT723B21AA

Description
8LT 21C 21#16 PIN J/N
Request a Quote Datasheet
Description
8LT 21C 21#16 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT723B21AA - PEI-Genesis
Philadelphia, PA, United States
8LT 21C 21#16 PIN J/N

8LT 21C 21#16 PIN J/N

Buy Now
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7804
Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7804
CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-21, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT723B21AA 21AC7804
Product Name Circular Conn, Rcpt, 23-21, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details