Souriau Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT721F35SA-LC

Description
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7764
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7764
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7764
Product Name Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details