Souriau Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT721F35BA

Description
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7757
Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7757
CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7757
Product Name Circular Conn, Rcpt, 21-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details