Souriau Circular Conn, Rcpt, 21-41, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT721B41AA

Description
CIRCULAR CONN, RCPT, 21-41, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 21-41, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Jam Nut Receptacle, part of the Souriau 8LT Series, features a shell style designed for robust applications. It accommodates 41 contacts, utilizing crimp pin contact types, although contacts are not supplied with the connector. The coupling style is bayonet, which provides secure connections in demanding environments. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The design is suitable for aerospace and military applications, ensuring reliability and durability in critical settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Jam Nut Receptacle, part of the Souriau 8LT Series, features a shell style designed for robust applications. It accommodates 41 contacts, utilizing crimp pin contact types, although contacts are not supplied with the connector. The coupling style is bayonet, which provides secure connections in demanding environments. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The design is suitable for aerospace and military applications, ensuring reliability and durability in critical settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-41, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AC6582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-41, Jam Nut; Product Range Souriau-Sunbank/eaton
18AC6582
Circular Conn, Rcpt, 21-41, Jam Nut; Product Range Souriau-Sunbank/eaton 18AC6582
CIRCULAR CONN, RCPT, 21-41, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-41, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC6582
Product Name Circular Conn, Rcpt, 21-41, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products