CIRCULAR CONN, RCPT, 17-6, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 21AC7547 |
| Product Name | Circular Conn, Rcpt, 17-6, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |