Souriau Circular Conn, Rcpt, 17-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT717B35SB

Description
8LT 55C 55#22D SKT J/N
Request a Quote Datasheet
Description
8LT 55C 55#22D SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT717B35SB - PEI-Genesis
Philadelphia, PA, United States
8LT 55C 55#22D SKT J/N

8LT 55C 55#22D SKT J/N

Buy Now
Circular Conn, Rcpt, 17-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7505
Circular Conn, Rcpt, 17-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7505
CIRCULAR CONN, RCPT, 17-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT717B35SB 21AC7505
Product Name Circular Conn, Rcpt, 17-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details