Souriau Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT717B08SD-LC

Description
8LT 8C 8#16 SKT J/N
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT717B08SD-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT J/N

8LT 8C 8#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7450
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7450
CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT717B08SD-LC 21AC7450
Product Name Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECP.0S.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Coaxial Adapters - NAGG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - FBS-SUB-9-WS-PB-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers