8LT 6C 6#20 SKT J/N
CIRCULAR CONN, RCPT, 17-6, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT717B06SD-LC | 21AC7420 |
| Product Name | Circular Conn, Rcpt, 17-6, Jam Nut; Product Range Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors |