Souriau Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715F19SB

Description
8LT 19C 19#20 SKT J/N
Request a Quote Datasheet
Description
8LT 19C 19#20 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT715F19SB - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#20 SKT J/N

8LT 19C 19#20 SKT J/N

Buy Now
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7331
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7331
CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT715F19SB 21AC7331
Product Name Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFA.1E.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details