Souriau Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715F05BB

Description
8LT 5C 5#16 SKT J/N
Request a Quote Datasheet
Description
8LT 5C 5#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT715F05BB - PEI-Genesis
Philadelphia, PA, United States
8LT 5C 5#16 SKT J/N

8LT 5C 5#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7288
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7288
CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT715F05BB 21AC7288
Product Name Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details