8LT 5C 5#16 PIN J/N
CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT715F05AB | 21AC7286 |
| Product Name | Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors |