Souriau Circular Conn, Rcpt, 15-35, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715B35PD

Description
8LT 37C 37#22D PIN J/N
Request a Quote Datasheet
Description
8LT 37C 37#22D PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT715B35PD - PEI-Genesis
Philadelphia, PA, United States
8LT 37C 37#22D PIN J/N

8LT 37C 37#22D PIN J/N

Buy Now
Circular Conn, Rcpt, 15-35, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7251
Circular Conn, Rcpt, 15-35, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7251
CIRCULAR CONN, RCPT, 15-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-35, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT715B35PD 21AC7251
Product Name Circular Conn, Rcpt, 15-35, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products