Souriau Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715B19AC

Description
CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7215
Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7215
CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-19, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7215
Product Name Circular Conn, Rcpt, 15-19, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details