Souriau Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715B15PB

Description
CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7175
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7175
CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:15-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7175
Product Name Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-S4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details