Souriau Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715B15BD

Description
8LT 15C 14#20 1#16 SKT J/N
Request a Quote Datasheet
Description
8LT 15C 14#20 1#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT715B15BD - PEI-Genesis
Philadelphia, PA, United States
8LT 15C 14#20 1#16 SKT J/N

8LT 15C 14#20 1#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7172
Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7172
CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-15, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT715B15BD 21AC7172
Product Name Circular Conn, Rcpt, 15-15, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details