Souriau Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT715B05AC

Description
CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7143
Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7143
CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-5, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC7143
Product Name Circular Conn, Rcpt, 15-5, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - SK9F-019 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Accessories - 1124-BFG.0B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers