Souriau Circular Conn, Rcpt, 13-8, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT713F08AA

Description
8LT 8C 8#20 PIN J/N
Request a Quote Datasheet
Description
8LT 8C 8#20 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT713F08AA - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#20 PIN J/N

8LT 8C 8#20 PIN J/N

Buy Now
Circular Conn, Rcpt, 13-8, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-8, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC7039
Circular Conn, Rcpt, 13-8, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC7039
CIRCULAR CONN, RCPT, 13-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-8, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT713F08AA 21AC7039
Product Name Circular Conn, Rcpt, 13-8, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug connector - NPQH-D-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details