CIRCULAR CONN, RCPT, 13-4, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22AC2466 |
| Product Name | Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |