Souriau Circular Conn, Rcpt, 11-99, Jam Nut; Product Range Souriau-Sunbank/eaton 8LT711Z99BA

Description
CIRCULAR CONN, RCPT, 11-99, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 11-99, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 11-99, Jam Nut; Product Range Souriau-Sunbank/eaton - 21AC6986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-99, Jam Nut; Product Range Souriau-Sunbank/eaton
21AC6986
Circular Conn, Rcpt, 11-99, Jam Nut; Product Range Souriau-Sunbank/eaton 21AC6986
CIRCULAR CONN, RCPT, 11-99, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-99, JAM NUT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC6986
Product Name Circular Conn, Rcpt, 11-99, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details