Souriau Circular Conn, Plug, 25-43, Cable; Product Range Souriau-Sunbank/eaton 8LT525Z43AA

Description
8LT 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 43C 23#20 20#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT525Z43AA - PEI-Genesis
Philadelphia, PA, United States
8LT 43C 23#20 20#16 PIN PLUG

8LT 43C 23#20 20#16 PIN PLUG

Buy Now
Circular Conn, Plug, 25-43, Cable; Product Range Souriau-Sunbank/eaton - 21AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 25-43, Cable; Product Range Souriau-Sunbank/eaton
21AC6862
Circular Conn, Plug, 25-43, Cable; Product Range Souriau-Sunbank/eaton 21AC6862
CIRCULAR CONN, PLUG, 25-43, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 25-43, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT525Z43AA 21AC6862
Product Name Circular Conn, Plug, 25-43, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details