Souriau Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton 8LT523F53PC

Description
CIRCULAR CONN, PLUG, 23-53, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 23-53, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton - 21AC6495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton
21AC6495
Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton 21AC6495
CIRCULAR CONN, PLUG, 23-53, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23-53, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC6495
Product Name Circular Conn, Plug, 23-53, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details