Souriau Circular Conn, Plug, 23-21, Cable; Product Range Souriau-Sunbank/eaton 8LT523B21BA

Description
8LT 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT523B21BA - PEI-Genesis
Philadelphia, PA, United States
8LT 21C 21#16 SKT PLUG

8LT 21C 21#16 SKT PLUG

Buy Now
Circular Conn, Plug, 23-21, Cable; Product Range Souriau-Sunbank/eaton - 21AC6371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-21, Cable; Product Range Souriau-Sunbank/eaton
21AC6371
Circular Conn, Plug, 23-21, Cable; Product Range Souriau-Sunbank/eaton 21AC6371
CIRCULAR CONN, PLUG, 23-21, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 23-21, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT523B21BA 21AC6371
Product Name Circular Conn, Plug, 23-21, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details