8LT 4C 4#8 SKT PLUG
CIRCULAR CONN, PLUG, 21-75, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT521F75SD-LC | 21AC6333 |
| Product Name | Circular Conn, Plug, 21-75, Cable; Product Range Souriau-Sunbank/eaton | |
| Gender | Male / Plug |