Souriau Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 8LT521F39SD-LC

Description
8LT 39C 37#20 2#16 SKT PLUG
Request a Quote
Description
8LT 39C 37#20 2#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-39 from the Souriau 8LT Series is designed for cable applications and features a straight plug shell style. It accommodates 39 contacts, which are crimp socket types, although the contacts are not supplied with the connector. The coupling style is bayonet, providing a secure connection. This product is RoHS compliant, ensuring it meets environmental standards. The 8LT Series is known for its robust design, making it suitable for aerospace and military applications. Engineers should consider this connector for projects requiring reliable and durable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-39 from the Souriau 8LT Series is designed for cable applications and features a straight plug shell style. It accommodates 39 contacts, which are crimp socket types, although the contacts are not supplied with the connector. The coupling style is bayonet, providing a secure connection. This product is RoHS compliant, ensuring it meets environmental standards. The 8LT Series is known for its robust design, making it suitable for aerospace and military applications. Engineers should consider this connector for projects requiring reliable and durable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521F39SD-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 39C 37#20 2#16 SKT PLUG

8LT 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton - 21AC6289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
21AC6289
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 21AC6289
CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521F39SD-LC 21AC6289
Product Name Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Accessories - 1124-1309-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details