Souriau Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 8LT521F39PB

Description
8LT 39C 37#20 2#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 39C 37#20 2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521F39PB - PEI-Genesis
Philadelphia, PA, United States
8LT 39C 37#20 2#16 PIN PLUG

8LT 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton - 21AC6276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
21AC6276
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 21AC6276
CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-39 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-39 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521F39PB 21AC6276
Product Name Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers