Souriau Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton 8LT521F35SA-LC

Description
8LT 79C 79#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 79C 79#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521F35SA-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 79C 79#22D SKT PLUG

8LT 79C 79#22D SKT PLUG

Buy Now
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton
21AC6258
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton 21AC6258
CIRCULAR CONN, PLUG, 21-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521F35SA-LC 21AC6258
Product Name Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details