Souriau Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 8LT521F16BD

Description
8LT 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521F16BD - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 SKT PLUG

8LT 16C 16#16 SKT PLUG

Buy Now
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton - 21AC6224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
21AC6224
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 21AC6224
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521F16BD 21AC6224
Product Name Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-A-S-S1G9-C2M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details