Souriau Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 8LT521F16AA

Description
8LT 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521F16AA - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 PIN PLUG

8LT 16C 16#16 PIN PLUG

Buy Now
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton - 21AC6217 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
21AC6217
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 21AC6217
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521F16AA 21AC6217
Product Name Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details