Souriau Circular Conn, Plug, 21-41, Cable; Product Range Souriau-Sunbank/eaton 8LT521B41PD

Description
CIRCULAR CONN, PLUG, 21-41, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 21-41, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-41 from the Souriau 8LT Series features a straight plug shell style and is designed for cable applications. It accommodates 41 crimp pin contacts and utilizes a bayonet coupling style for secure connections. This connector is suitable for various aerospace and military applications, adhering to the MIL-DTL-38999 Series I specifications. It is important to note that this specific part is not RoHS compliant. Engineers should consider this connector for projects requiring robust and reliable connectivity in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-41 from the Souriau 8LT Series features a straight plug shell style and is designed for cable applications. It accommodates 41 crimp pin contacts and utilizes a bayonet coupling style for secure connections. This connector is suitable for various aerospace and military applications, adhering to the MIL-DTL-38999 Series I specifications. It is important to note that this specific part is not RoHS compliant. Engineers should consider this connector for projects requiring robust and reliable connectivity in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 21-41, Cable; Product Range Souriau-Sunbank/eaton - 18AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-41, Cable; Product Range Souriau-Sunbank/eaton
18AC6454
Circular Conn, Plug, 21-41, Cable; Product Range Souriau-Sunbank/eaton 18AC6454
CIRCULAR CONN, PLUG, 21-41, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-41, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-41 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC6454
Product Name Circular Conn, Plug, 21-41, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details