Souriau Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 8LT521B16BC

Description
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-16 from the Souriau 8LT Series is designed for cable applications and features a straight plug shell style. It accommodates 16 contacts, utilizing crimp socket contact types, although contacts are not supplied with the connector. The coupling style is bayonet, which provides a secure connection. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for aerospace and military applications, offering reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug 21-16 from the Souriau 8LT Series is designed for cable applications and features a straight plug shell style. It accommodates 16 contacts, utilizing crimp socket contact types, although contacts are not supplied with the connector. The coupling style is bayonet, which provides a secure connection. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The connector is suitable for aerospace and military applications, offering reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton - 21AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
21AC6104
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 21AC6104
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC6104
Product Name Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products