Souriau Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 8LT521B16AD

Description
8LT 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
8LT 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT521B16AD - PEI-Genesis
Philadelphia, PA, United States
8LT 16C 16#16 PIN PLUG

8LT 16C 16#16 PIN PLUG

Buy Now
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton - 18AC6437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
18AC6437
Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton 18AC6437
CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-16, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT521B16AD 18AC6437
Product Name Circular Conn, Plug, 21-16, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
7.5A 250V Electronic Connector - 436-1-207369-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers