Souriau Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton 8LT521B11PC

Description
CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton - 21AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton
21AC6091
Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton 21AC6091
CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-11, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:21-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC6091
Product Name Circular Conn, Plug, 21-11, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products