Souriau Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 8LT519F35SB

Description
8LT 66C 66#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 66C 66#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT519F35SB - PEI-Genesis
Philadelphia, PA, United States
8LT 66C 66#22D SKT PLUG

8LT 66C 66#22D SKT PLUG

Buy Now
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
21AC6056
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 21AC6056
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT519F35SB 21AC6056
Product Name Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug connector - NPQH-D-S6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details