Souriau Circular Conn, Plug, 19-28, Cable; Product Range Souriau-Sunbank/eaton 8LT519F28BD

Description
8LT 28C 26#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 28C 26#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT519F28BD - PEI-Genesis
Philadelphia, PA, United States
8LT 28C 26#20 2#16 SKT PLUG

8LT 28C 26#20 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 19-28, Cable; Product Range Souriau-Sunbank/eaton - 21AC6017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-28, Cable; Product Range Souriau-Sunbank/eaton
21AC6017
Circular Conn, Plug, 19-28, Cable; Product Range Souriau-Sunbank/eaton 21AC6017
CIRCULAR CONN, PLUG, 19-28, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19-28, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT519F28BD 21AC6017
Product Name Circular Conn, Plug, 19-28, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - CC-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details