Souriau Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 8LT519B35SC

Description
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5993
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5993
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5993
Product Name Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1231-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details