Souriau Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 8LT519B35BD

Description
8LT 66C 66#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 66C 66#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT519B35BD - PEI-Genesis
Philadelphia, PA, United States
8LT 66C 66#22D SKT PLUG

8LT 66C 66#22D SKT PLUG

Buy Now
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5980
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5980
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT519B35BD 21AC5980
Product Name Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details