Souriau Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 8LT519B35BC

Description
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5979
Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5979
CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 19-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5979
Product Name Circular Conn, Plug, 19-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details