Souriau Circular Conn, Plug, 19-32, Cable; Product Range Souriau-Sunbank/eaton 8LT519B32BB

Description
CIRCULAR CONN, PLUG, 19-32, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 19-32, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 19-32, Cable; Product Range Souriau-Sunbank/eaton - 21AC5954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19-32, Cable; Product Range Souriau-Sunbank/eaton
21AC5954
Circular Conn, Plug, 19-32, Cable; Product Range Souriau-Sunbank/eaton 21AC5954
CIRCULAR CONN, PLUG, 19-32, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 19-32, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5954
Product Name Circular Conn, Plug, 19-32, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data