Souriau Circular Conn, Plug, 17-99, Cable; Product Range Souriau-Sunbank/eaton 8LT517F99PB

Description
CIRCULAR CONN, PLUG, 17-99, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-99 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 17-99, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-99 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 17-99, Cable; Product Range Souriau-Sunbank/eaton - 21AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-99, Cable; Product Range Souriau-Sunbank/eaton
21AC5845
Circular Conn, Plug, 17-99, Cable; Product Range Souriau-Sunbank/eaton 21AC5845
CIRCULAR CONN, PLUG, 17-99, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-99 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-99, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-99 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5845
Product Name Circular Conn, Plug, 17-99, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details