Souriau Circular Conn, Plug, 17-35, Cable; Product Range Souriau-Sunbank/eaton 8LT517F35BB

Description
8LT 55C 55#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 55C 55#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT517F35BB - PEI-Genesis
Philadelphia, PA, United States
8LT 55C 55#22D SKT PLUG

8LT 55C 55#22D SKT PLUG

Buy Now
Circular Conn, Plug, 17-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5831
Circular Conn, Plug, 17-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5831
CIRCULAR CONN, PLUG, 17-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT517F35BB 21AC5831
Product Name Circular Conn, Plug, 17-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details