Souriau Circular Conn, Plug, 17-8, Cable; Product Range Souriau-Sunbank/eaton 8LT517F08SC

Description
CIRCULAR CONN, PLUG, 17-8, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 17-8, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 17-8, Cable; Product Range Souriau-Sunbank/eaton - 21AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-8, Cable; Product Range Souriau-Sunbank/eaton
21AC5815
Circular Conn, Plug, 17-8, Cable; Product Range Souriau-Sunbank/eaton 21AC5815
CIRCULAR CONN, PLUG, 17-8, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-8, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5815
Product Name Circular Conn, Plug, 17-8, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data