Souriau Circular Conn, Plug, 17-6, Cable; Product Range Souriau-Sunbank/eaton 8LT517F06PC

Description
CIRCULAR CONN, PLUG, 17-6, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 17-6, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 17-6, Cable; Product Range Souriau-Sunbank/eaton - 21AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-6, Cable; Product Range Souriau-Sunbank/eaton
21AC5799
Circular Conn, Plug, 17-6, Cable; Product Range Souriau-Sunbank/eaton 21AC5799
CIRCULAR CONN, PLUG, 17-6, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-6, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:17-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5799
Product Name Circular Conn, Plug, 17-6, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details