Souriau Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 8LT515Z19SA

Description
CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton - 21AC5689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
21AC5689
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 21AC5689
CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC5689
Product Name Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details