Souriau Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 8LT515F97SD

Description
8LT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F97SD - PEI-Genesis
Philadelphia, PA, United States
8LT 12C 8#20 4#16 SKT PLUG

8LT 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton - 21AC5665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
21AC5665
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 21AC5665
CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-97 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-97 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F97SD 21AC5665
Product Name Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data