Souriau Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 8LT515F97BB

Description
8LT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
8LT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F97BB - PEI-Genesis
Philadelphia, PA, United States
8LT 12C 8#20 4#16 SKT PLUG

8LT 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton - 21AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
21AC5648
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 21AC5648
CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F97BB 21AC5648
Product Name Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 84C9568 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details