Souriau Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 8LT515F35SD-LC

Description
8LT 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
8LT 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515F35SD-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 37C 37#22D SKT PLUG

8LT 37C 37#22D SKT PLUG

Buy Now
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton - 21AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
21AC5642
Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton 21AC5642
CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-35, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515F35SD-LC 21AC5642
Product Name Circular Conn, Plug, 15-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers